The M59DR032EALDZB6 is a high-performance memory module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' commitment to providing advanced memory technologies for a wide array of applications.
This particular module is a NOR Flash memory device, which is known for its robustness and reliability, making it an ideal choice for applications where data integrity and retention are critical. The M59DR032EALDZB6 offers a storage capacity of 32 Megabits, providing ample space for firmware storage, boot code, and other critical data that requires non-volatile memory.
Key Features:
- Memory Size: 32Mbit (4M x 8 or 2M x 16)
- Memory Type: NOR Flash
- Speed: Access times as low as 70ns
- Supply Voltage: 2.7V to 3.6V for Program, Erase and Read
- Temperature Range: Industrial (-40°C to +85°C)
- Package: 80-Ball TBGA (Thin Ball Grid Array)
The M59DR032EALDZB6 is designed with a flexible architecture, featuring a uniform block erase capability, which allows for efficient memory management and easier software development. The memory module supports a variety of industry-standard interfaces, ensuring compatibility with a broad range of microcontrollers and processors.
With its advanced security features, the M59DR032EALDZB6 provides secure boot and secure firmware update capabilities. These features ensure that the device can protect against unauthorized access and firmware tampering, which is essential in today’s security-conscious environment.
The M59DR032EALDZB6 is a testament to STMicroelectronics' dedication to quality and performance. It is suitable for a diverse range of applications, including automotive electronics, industrial control systems, telecommunications infrastructure, and consumer electronics. Its robust design ensures that it can withstand the demands of even the most challenging applications.
For engineers and designers looking for a reliable and high-performance memory solution, the M59DR032EALDZB6 from STMicroelectronics offers the perfect blend of quality, durability, and performance.