EN
  • EN
  • DE

M58LR256GU90ZC5U

Part No M58LR256GU90ZC5U
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 307806-M58LR256GU90ZC5U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M58LR256GU90ZC5U CAD Model

Description

The M58LR256GU90ZC5U is a cutting-edge memory solution from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the rigorous demands of modern electronic devices, this product offers a unique combination of performance, reliability, and flexibility that is ideal for a wide range of applications.

At the heart of the M58LR256GU90ZC5U lies a non-volatile memory chip with a substantial storage capacity of 256 Mbit. This memory is accessible through a parallel interface, which ensures rapid data transfer rates that are essential for high-speed computing and real-time processing. The device operates at a standard voltage range, providing compatibility with a broad spectrum of industrial and consumer electronics.

One of the standout features of this product is its robustness. STMicroelectronics has engineered the M58LR256GU90ZC5U to withstand harsh environmental conditions, including extreme temperatures, which makes it suitable for use in automotive applications, aerospace, and outdoor equipment. Additionally, the memory chip boasts a high level of endurance with a significant number of read/write cycles, ensuring longevity and consistent performance over time.

The M58LR256GU90ZC5U is also designed with security in mind. It incorporates advanced security features to protect sensitive data from unauthorized access or tampering. This makes it an excellent choice for applications where data integrity and confidentiality are of paramount importance, such as in financial services or secure communications.

In terms of design and integration, the M58LR256GU90ZC5U comes in a compact package, allowing for space-efficient designs in embedded systems. It is also compatible with a range of microcontrollers and processors, providing designers with the flexibility to incorporate the memory chip into various architectures seamlessly.

Overall, the M58LR256GU90ZC5U from STMicroelectronics represents a reliable and high-performance memory solution that is well-suited to the evolving needs of the technology industry. Whether used in sophisticated industrial machines, automotive systems, or high-end consumer electronics, this memory chip is engineered to deliver exceptional results.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess