The M58BW016DB8T3FPT is a high-performance flash memory device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to the rigorous demands of the automotive, industrial, and telecommunications sectors, where reliability and endurance are paramount.
Key Features
- Memory Capacity: The device boasts a substantial 16 Mbit (2MB) storage capacity, ideal for applications requiring a significant amount of non-volatile memory.
- Bus Width: It features a 16-bit data bus, which allows for efficient data transfer and quick access times, enhancing overall system performance.
- Supply Voltage: Operating on a supply voltage range of 2.7V to 3.6V, the M58BW016DB8T3FPT is optimized for low-power consumption, making it suitable for battery-powered devices.
- Temperature Range: With an operational temperature range of -40°C to +85°C, this flash memory can withstand extreme environmental conditions, ensuring reliable operation in various settings.
- Package: The device is available in a FBGA (Fine-pitch Ball Grid Array) package, which offers a compact footprint and excellent thermal performance.
- Access Time: Fast access times are guaranteed, with the device providing speedy read operations, crucial for time-sensitive applications.
Applications
The M58BW016DB8T3FPT is versatile and can be integrated into a wide range of applications. Its robustness and high storage capacity make it an ideal choice for:
- Automotive control units
- Industrial automation systems
- Telecommunication infrastructure
- Complex embedded systems
Reliability and Support
STMicroelectronics ensures that all their products, including the M58BW016DB8T3FPT, meet the highest quality and reliability standards. Customers can also take advantage of the company's extensive support network, which provides technical assistance and design resources to facilitate the integration of this flash memory into their projects.