EN
  • EN
  • DE

M58BW016DB80T3F

Part No M58BW016DB80T3F
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 086749-M58BW016DB80T3F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M58BW016DB80T3F CAD Model

Description

STMicroelectronics M58BW016DB80T3F Flash Memory

The M58BW016DB80T3F is a high-performance 16 Mbit Flash memory module from STMicroelectronics, designed with state-of-the-art non-volatile memory technology. This robust memory device is ideal for a wide range of applications that require fast and reliable data storage, such as automotive electronics, industrial control systems, and advanced consumer electronics.

With a 16 Mbit (1M x16) memory density, the M58BW016DB80T3F offers ample storage space for firmware, boot code, and data logging. The module operates at a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power electronic designs. This Flash memory is organized into blocks that can be individually erased and reprogrammed, allowing for flexible data management and easy firmware updates.

One of the key features of the M58BW016DB80T3F is its fast read and write speeds, which are crucial for applications that require quick access to stored data. The device supports a burst read mode, which enhances performance for sequential data access. Additionally, the Flash memory has an 80ns access time, ensuring that data retrieval is both swift and efficient.

The M58BW016DB80T3F is designed with reliability in mind. It includes features such as Error Correction Code (ECC), which automatically detects and corrects errors that may occur during data storage and retrieval. This is particularly important in mission-critical applications where data integrity is paramount. The module also offers a high level of protection for stored data, with a 20-year data retention capability and a minimum of 100,000 erase/program cycles.

For ease of integration, the M58BW016DB80T3F comes in a fine-pitch BGA (Ball Grid Array) package, which allows for a compact footprint on the printed circuit board (PCB) and reliable electrical connections. The device is also compliant with the common Flash interface (CFI), which ensures compatibility with a wide range of microcontrollers and processors.

In summary, the M58BW016DB80T3F from STMicroelectronics is a versatile and reliable Flash memory solution that meets the demands of modern electronic systems, providing high-speed data access, robust data protection, and a flexible architecture for efficient data management.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $5.6838
ESMT
Lowest to $2.9349
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
Omron
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
Lowest to $3.2617
EliteMT
Lowest to $1.3456

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess