EN
  • EN
  • DE

M54HC107F1

Part No M54HC107F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986823-M54HC107F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC107F1 CAD Model

Description

STMicroelectronics M54HC107F1

The M54HC107F1 is a high-speed CMOS logic dual JK flip-flop with clear integrated circuit, designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the HC family, which is well-known for its robustness, high noise immunity, and low power consumption compared to its predecessor technologies.

The M54HC107F1 is characterized by its versatility, as it can be used in a wide range of applications, from simple memory storage to complex sequential logic. Each flip-flop has independent inputs for set, reset, and clock, as well as complementary Q and Q-bar outputs. The clear input is synchronous, meaning it only affects the state of the flip-flop on the rising edge of the clock signal, allowing for precise control over the timing of state changes.

With its capability to operate at high speeds while maintaining low power dissipation, the M54HC107F1 is ideal for use in high-frequency clocking systems. It is also compatible with TTL levels, which allows for easy interfacing with other logic families and makes it a suitable choice for mixed-technology environments.

Key features of the M54HC107F1 include:

  • High-speed operation: TYP at VCC = 5V
  • Low power consumption: ICC = 1µA MAX at TA=25°C
  • High noise immunity: VNIH = VNIL = 28% VCC MIN
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (MIN)
  • Wide operating voltage range: VCC (opr) = 2V to 6V
  • PIN and function compatible with 54 series
  • ESD performance: HBM > 2KV; MM > 200V

STMicroelectronics packages the M54HC107F1 in a standard DIP or SOP package, making it suitable for both through-hole and surface-mount technology (SMT) applications. The device's performance and packaging options make it a reliable and flexible choice for designers looking to implement flip-flops in their digital circuit designs.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess