Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mb (2M x 8)
Access Time 250ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 40-TSOP (10x20)
Win Source Part Number 072986-M50LPW116N1
Ultra Librarian 3D Model Ultra Librarian M50LPW116N1 CAD Model

Description

The M50LPW116N1 is a state-of-the-art memory device from STMicroelectronics, designed to meet the rigorous demands of modern electronic applications. This non-volatile memory product offers a robust and reliable solution for data storage, with a focus on low-power consumption and high-speed operation.

Key Features

  • Memory Capacity: The M50LPW116N1 provides a substantial storage capacity, making it ideal for applications that require a significant amount of data retention without constant power supply.
  • Low Power Consumption: Designed with energy efficiency in mind, this memory chip is optimized for low-power operation, helping to extend the battery life of portable devices and reduce energy costs in embedded systems.
  • High-Speed Interface: The device features a high-speed interface that ensures quick data access and transfer, enabling high-performance computing and real-time processing capabilities.
  • Durability: Manufactured using STMicroelectronics' advanced technology, the M50LPW116N1 is built to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Security: The memory chip includes security features that protect the stored data from unauthorized access, ensuring data integrity and confidentiality.

Applications

The versatility of the M50LPW116N1 allows it to be used across various sectors, including:

  • Consumer Electronics: Mobile phones, digital cameras, and portable media players.
  • Automotive: Advanced driver-assistance systems (ADAS) and infotainment systems.
  • Industrial: Automation controllers, IoT devices, and smart meters.
  • Medical: Patient monitoring systems and medical data recorders.

Technical Specifications

The technical specifications of the M50LPW116N1 include:

  • Supply Voltage Range: Compatible with standard operating voltages, ensuring easy integration into existing designs.
  • Endurance and Data Retention: High endurance and long data retention periods, suitable for applications that require frequent read/write cycles.
  • Package: Available in a compact package that is suitable for space-constrained applications.

In conclusion, the M50LPW116N1 from STMicroelectronics is a top-tier memory solution that offers a blend of high capacity, energy efficiency, and security features. Its robustness and high-speed interface make it an excellent choice for a wide range of applications where reliable data storage is critical.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5128
ECAD model for S25FL064LABMFN010
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 128Mbit 128M/64M/32M x 1bit/2bit/4bit 8-Pin VDFN T/R
Lowest to $2.1254
ECAD model for N25Q128A13EF8C0F
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010
GigaDevice Semiconductor
64MBIT NOR FLASH /3.3V /SOP8 150 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.1819
ECAD model for GD25Q64ETIGR
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
Lowest to $1.8278
ECAD model for W25Q128FWPIF
Cypress Semiconductor Corp
NOR Flash Parallel 3.3V 32Mbit 4M x 8bit 100ns 40-Pin TSOP
Need more? Email Us
ECAD model for S29GL032M10TFIR00
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 32Mb (8M x 4) SPI - Quad I/O 133 MHz 8-SOP
Lowest to $5.3182
ECAD model for MX25L3233FM1I-08Q
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 16-SOIC
Lowest to $3.2415
ECAD model for S25FL128LAGMFI003

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention