Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Panasonic
Win Source Part Number 259910-ERBFE0R40SU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERBFE0R40SU CAD Model

Description

ERBFE0R40SU Description

The ERBFE0R40SU is a premium component characterized by its efficiency and durability. It integrates seamlessly into an array of electronic environments.

Features and Benefits

  • Robust design with high efficiency
  • Long operational life
  • Designed for low electromagnetic emissions

Applications

  • Renewable energy systems
  • Power management in smart devices
  • IoT applications

Optimize your electronic projects with the ERBFE0R40SU, ensuring they achieve superior performance while maintaining cost-efficiency.

You May Also Be Interested in

AEM Inc
THIN FILM FUSE, 65VDC, 1.25A
Need more? Email Us
ECAD model for T0603FF1250TM
Eaton Bussmann
FUSE BOARD MNT 2.5A 250VAC RAD
Need more? Email Us
ECAD model for SS-5F-2.5A-BK
Littelfuse Inc.
FUSE BRD MNT 3.15A 250VAC RADIAL
Need more? Email Us
ECAD model for 37413150410
Littelfuse Inc.
FUSE AUTO 50A 32VAC 32VDC
Need more? Email Us
ECAD model for JCAS050.X
Littelfuse Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 045102.5NRL
Littelfuse Inc.
FUSE AUTO 4A 32VDC BLADE ATO/ATC
Need more? Email Us
ECAD model for 0287004.L
Eaton Bussmann
FUSE CERAMIC 1.25A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S505-1.25-R
Littelfuse Inc.
FUSE AUTO 60A 32VAC 32VDC
Need more? Email Us
ECAD model for LJCA060.X
Eaton Bussmann
FUSE BRD MNT 630MA 250VAC RADIAL
Need more? Email Us
ECAD model for SR-5-630MA-AP

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention