Maxim Integrated DS1553E-3 Real-Time Clock
The DS1553E-3 from Maxim Integrated is a high-precision, full-featured real-time clock (RTC) module that provides a comprehensive solution for timekeeping and data storage applications. This versatile RTC integrates a battery-backed non-volatile (NV) timekeeping chip that includes a real-time clock/calendar and a programmable interrupt for various timekeeping functions.
Encased in a 28-pin Encapsulated DIP package, the DS1553E-3 is designed to maintain accurate time and date information, ranging from seconds to years. It automatically adjusts for months with fewer than 31 days, including corrections for leap year, ensuring consistent accuracy in date and time tracking. The device operates on a wide voltage range, making it suitable for many different types of electronic applications.
One of the key features of the DS1553E-3 is its integrated NV SRAM. This provides a reliable storage solution for critical data that must be preserved during power loss events. With 4K x 8 bits of memory, users have ample space to store system parameters, event logs, or other application-specific data.
The RTC is equipped with a programmable alarm function that can be set to trigger on a specific second, minute, hour, day, date, month, or even year. This flexibility makes it an ideal choice for a wide range of time-based applications, from simple wake-up alarms to complex periodic system checks.
Additionally, the DS1553E-3 features a precision crystal oscillator and an integrated power-sense circuit that detects power failures and automatically switches to the battery supply, ensuring uninterrupted timekeeping. The long-life battery is rechargeable and designed to last for the entire life of the RTC module, eliminating the need for regular maintenance and battery replacement.
For design flexibility, the DS1553E-3 includes a serial interface that is compatible with most microcontrollers, allowing for easy integration into existing systems. Its robust design ensures reliable operation in a variety of environmental conditions, making it an excellent choice for applications that require stable and precise timekeeping capabilities.
Overall, the Maxim Integrated DS1553E-3 RTC module stands out for its combination of precise timekeeping, non-volatile data storage, and programmable alarms, all in a compact and durable package.