EN
  • EN
  • DE

M48T201Y-70MH1F

Part No M48T201Y-70MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SOH
Win Source Part Number 140876-M48T201Y-70MH1F
Ultra Librarian 3D Model Ultra Librarian M48T201Y-70MH1F CAD Model

Description

The M48T201Y-70MH1F is a 2 Mbit (2Mb) 5V Timekeeper SRAM designed by STMicroelectronics to integrate a memory and a real-time clock in a single package. This highly integrated component ensures data and clock functionality within a range of embedded systems, which require a reliable time base and battery-backed non-volatile memory.

Key Features

  • Integrated Power-Fail De-Select (PFD): This feature ensures that the memory switches to battery backup mode automatically during power failure, thus preserving data integrity.
  • Real-Time Clock (RTC): The built-in RTC keeps track of seconds, minutes, hours, day, date, month, and year. It also accounts for leap years up to the year 2100.
  • Low Power Consumption: Designed for energy efficiency, this device operates in a power-saving mode to extend the life of the onboard battery.
  • Serial Interface: The M48T201Y-70MH1F features a serial interface to manage clock functions, which simplifies integration into system designs.
  • 48-Pin DIP Package: The device comes in a 48-pin DIP (Dual In-line Package) configuration, which is suitable for through-hole mounting, providing robust physical connections.

Applications

The M48T201Y-70MH1F is ideal for a wide range of applications that require a reliable real-time clock and data retention without an external battery. These include:

  • Embedded systems
  • Utility meters
  • Security systems
  • Industrial control systems
  • Point of Sale (POS) terminals

Technical Specifications

The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. It has a clock accuracy of ±5 ppm at 25°C, which translates to less than 3 minutes per year deviation. The access time of 70ns allows for rapid data retrieval and storage, making it suitable for applications requiring fast data access.

With the M48T201Y-70MH1F, STMicroelectronics offers a robust and reliable solution that combines the functionality of a non-volatile memory with an accurate real-time clock, all in a single, easily integrated package.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess