EN
  • EN
  • DE

M40Z300WMQ6E

Part No M40Z300WMQ6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SRAM SUPERVSR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 125143-M40Z300WMQ6E
Ultra Librarian 3D Model Ultra Librarian M40Z300WMQ6E CAD Model

Description

The M40Z300WMQ6E is a robust real-time clock (RTC) module from STMicroelectronics, designed to provide precise time and date information for a wide range of applications. This compact, low-power device integrates a serial interface RTC with a quartz crystal and a battery backup, all encapsulated within a surface-mountable SOX18 package.

Key Features

  • High Accuracy: The M40Z300WMQ6E maintains accurate timekeeping with a precision quartz crystal, ensuring minimal time deviation over extended periods.
  • Low Power Consumption: Engineered for energy efficiency, this RTC module is ideal for battery-powered applications, contributing to prolonged device operation and reduced power costs.
  • Embedded Battery Backup: With an integrated battery, the M40Z300WMQ6E ensures uninterrupted timekeeping even in the event of a primary power failure, making it indispensable for critical systems that require continuous time tracking.
  • Serial Interface: The module supports I²C serial communication, facilitating easy integration with microcontrollers and other digital systems.
  • Automatic Leap Year Correction: The device intelligently adjusts for leap years, ensuring the date remains accurate without manual intervention.
  • Programmable Alarm: A programmable alarm function allows for scheduling single or periodic events, enhancing the RTC's utility in time-sensitive applications.

Applications

The M40Z300WMQ6E is versatile and can be used in a variety of applications including:

  • Data loggers
  • Utility meters
  • Medical devices
  • Industrial control systems
  • Portable instrumentation
  • Consumer electronics

Technical Specifications

With an operating temperature range of -40°C to +85°C, the M40Z300WMQ6E is built to perform reliably in harsh environments. The module's small footprint and surface-mount design make it an excellent choice for compact PCB layouts where space is at a premium.

Conclusion

The M40Z300WMQ6E from STMicroelectronics is a comprehensive timekeeping solution that combines performance, reliability, and convenience. Its integration of a serial RTC with battery backup makes it a go-to choice for designers looking to incorporate accurate timekeeping capabilities into their systems with minimal additional components.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess