EN
  • EN
  • DE

M36W0T5040B0ZAQE

Part No M36W0T5040B0ZAQE
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306219-M36W0T5040B0ZAQE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36W0T5040B0ZAQE CAD Model

Description

STMicroelectronics M36W0T5040B0ZAQE Overview

The M36W0T5040B0ZAQE is a high-performance memory solution from STMicroelectronics, designed to cater to the rigorous demands of modern electronics. This multi-memory product is part of the M36 series and integrates 4 Mbit of low-power, high-speed Multi-Purpose Flash Memory and 40 Mbit of PSRAM (Pseudo Static RAM) in a single package. This unique combination offers the flexibility and efficiency required for advanced applications in automotive, industrial, and consumer electronics.

Key Features

  • Memory Capacity: The device boasts a 4 Mbit Flash memory and a 40 Mbit PSRAM, providing ample storage for both program code and data.
  • Speed & Performance: The Flash memory offers fast read access time, while the PSRAM provides low-latency, high-bandwidth access, making it ideal for applications requiring quick data retrieval and processing.
  • Package: Encased in a compact FBGA (Fine-pitch Ball Grid Array) package, the M36W0T5040B0ZAQE ensures a minimal footprint on the PCB, saving valuable space for other components.
  • Power Efficiency: Designed for low-power consumption, this memory solution is suitable for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Wide Operating Temperature Range: The device is built to perform reliably across a broad range of temperatures, making it suitable for use in extreme environmental conditions.
  • High Reliability: STMicroelectronics’ commitment to quality means the M36W0T5040B0ZAQE is engineered for high reliability and endurance, ensuring data integrity and consistent performance over time.

Applications

The M36W0T5040B0ZAQE is versatile and can be used across various applications. Its high-speed characteristics make it perfect for advanced automotive systems, including infotainment and telematics. In the industrial sector, it can handle the demands of automation controls and embedded systems. For consumer electronics, it provides the necessary speed and capacity for devices such as smartphones, tablets, and gaming consoles.

Conclusion

With its robust design, the M36W0T5040B0ZAQE from STMicroelectronics is an excellent choice for designers looking to integrate a reliable and efficient memory solution into their products. The combination of Flash and PSRAM in a single package offers a unique advantage in terms of performance, power efficiency, and space-saving design, making it a go-to memory component for a wide array of electronic applications.

You May Also Be Interested in

Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4657 $117.2560
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3283 $292.2260
295+ $1.1908 $351.2860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess