Introducing the M36W0R5040T7ZAQF, a state-of-the-art flash memory product from STMicroelectronics, designed for high-performance and reliability in a range of applications. This memory device is part of the Multiple Memory Product family and combines the benefits of non-volatile memory with the versatility required by today's advanced electronic systems.
Key Features
- Memory Size: The M36W0R5040T7ZAQF offers a substantial storage space with its dual bank memory structure, including a 64Mbit (4M x16) MultiBank NOR Flash memory and a 16Mbit (1M x16) PSRAM.
- Speed: With a high-speed read access time, this memory component ensures quick data retrieval, enhancing the overall performance of the system it's integrated into.
- Operating Voltage: The device operates across a range of 2.7V to 3.6V, making it suitable for various electronic applications that require low power consumption.
- Package: Housed in a FBGA, Fine pitch Ball Grid Array package, the M36W0R5040T7ZAQF is designed for compact and space-constrained applications.
- Temperature Range: It is built to perform reliably in diverse environments with an operating temperature range from -40°C to +85°C.
Applications
The M36W0R5040T7ZAQF is ideal for a wide array of applications, including but not limited to:
- Mobile phones and other portable devices where the combination of high-density NOR Flash memory and PSRAM is critical.
- Automotive systems that require reliable and durable memory solutions.
- Industrial applications where long-term data retention and fast access times are necessary.
- Consumer electronics that benefit from the device's low power consumption and high-speed data access.
Quality and Support
STMicroelectronics is committed to delivering high-quality products. The M36W0R5040T7ZAQF is backed by rigorous testing and validation processes, ensuring that it meets the stringent requirements of the industry. Technical support and comprehensive documentation are available, providing designers with the resources needed to integrate this flash memory into their projects successfully.