The M36L0R7060T1ZAQT is a high-performance, 64-Mbit (Mbit), Multiple Memory Product (MMP) which combines 32 Mbits of Pseudo SRAM with 32 Mbits of NOR Flash memory. Manufactured by STMicroelectronics, a global semiconductor leader, this memory device is designed to provide a flexible storage solution for a wide range of electronic applications.
Key Features
- Memory Capacity: 64 Mbit, split evenly between NOR Flash and Pseudo SRAM.
- Package: Offered in a Multi-Chip Package (MCP) which saves significant board space and reduces overall design complexity.
- Access Time: Fast access time, with NOR Flash providing random access times as low as 70 ns, ensuring high-speed operation for embedded systems.
- Operating Voltage: Wide range of operating voltages (1.7V to 2.2V), accommodating various system power requirements.
- Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.
Applications
The M36L0R7060T1ZAQT is ideal for a variety of applications that require both non-volatile storage and volatile memory. These include:
- Mobile phones and other portable devices where space is at a premium.
- Automotive systems that require reliable and durable memory solutions.
- Industrial applications that operate in extreme temperature conditions.
- Embedded systems that need a combination of fast access memory and reliable data storage.
Product Advantages
STMicroelectronics' M36L0R7060T1ZAQT offers several advantages to designers and engineers:
- Reduction in PCB space requirements due to the integration of two memory types in one package.
- Lower power consumption, which extends the battery life of portable devices.
- Enhanced system reliability through the combination of non-volatile and volatile memory, allowing for both storage and quick access to critical data.
With its robust design and versatile memory configuration, the M36L0R7060T1ZAQT is a smart choice for system designers looking for a reliable and space-efficient memory solution.