Introducing the M36C0W5040T0ZSPF from STMicroelectronics
The M36C0W5040T0ZSPF is a high-performance, low-power memory device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to the demanding needs of modern electronic applications, offering a robust combination of NOR Flash memory and EEPROM in one chip. The integration of these two memory types provides a versatile solution for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.
Key Features
- Dual Memory Integration: The device features a 64-Mbit (4M x16) NOR Flash memory and a 16-Mbit (1M x16) EEPROM, providing the flexibility to store both code (in the Flash) and data (in the EEPROM) with high reliability and endurance.
- Advanced Architecture: The M36C0W5040T0ZSPF boasts an advanced memory architecture that allows for fast read and write operations, ensuring swift access to critical data and code.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with a low power consumption, making it suitable for battery-powered and energy-sensitive applications.
- High Reliability: The memory device is built to withstand harsh conditions and offers a high level of data retention and endurance, ensuring the integrity of your data over an extended period.
- Compatibility: It features a wide operating voltage range and is compatible with many microcontrollers and processors, ensuring easy integration into existing and new designs.
Applications
The M36C0W5040T0ZSPF is ideal for a variety of applications, including:
- Automotive electronics, such as engine control units and infotainment systems
- Industrial automation and control systems
- Telecommunication infrastructure
- Consumer electronics, such as smart appliances and wearable devices
Technical Specifications
The technical specifications of the M36C0W5040T0ZSPF include:
- Memory Size: 64-Mbit NOR Flash + 16-Mbit EEPROM
- Memory Configuration: 4M x 16 (NOR Flash) + 1M x 16 (EEPROM)
- Package: FBGA (Fine-pitch Ball Grid Array)
- Operating Voltage Range: 2.7V to 3.6V
- Temperature Range: -40°C to +85°C
With its robust design, high reliability, and integrated dual-memory feature, the M36C0W5040T0ZSPF from STMicroelectronics is a top-tier choice for designers looking for a high-quality memory solution.