EN
  • EN
  • DE

M29W320DT70N3F

Part No M29W320DT70N3F
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073611-M29W320DT70N3F
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W320DT70N3F CAD Model

Description

STMicroelectronics M29W320DT70N3F Flash Memory

The M29W320DT70N3F is a high-speed, 32 Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module designed and manufactured by STMicroelectronics. This versatile memory component is ideal for a wide range of applications, including embedded systems, automotive electronics, and telecommunications infrastructure, where reliable data storage and quick access times are paramount.

Constructed with advanced 0.11 µm process technology, the M29W320DT70N3F offers an optimal blend of density, performance, and cost-effectiveness. The device operates at a standard 3V to 3.6V power supply range, making it suitable for use in low-power applications. It supports a 70ns access time, ensuring swift data retrieval and enhancing overall system responsiveness.

The memory architecture of the M29W320DT70N3F includes uniform blocks, which simplifies firmware development and management. The device features a boot block that can be used to store boot or secure code, and the parameter blocks at the top or bottom of the memory map provide additional flexibility for code and data storage. This structured design is particularly advantageous for systems that require frequent updates or have critical code segments that need robust protection.

STMicroelectronics has equipped the M29W320DT70N3F with a sophisticated set of program and erase commands. The chip erase function allows users to clear the entire chip, preparing it for new data, while block erase capabilities enable more selective data management. Moreover, the device supports programming of both byte and word modes, offering versatility in how data is stored and accessed.

For enhanced data integrity, the M29W320DT70N3F comes with a comprehensive set of security features. The device provides a hardware lock mechanism for the boot block, ensuring that critical code remains secure. Additionally, the memory module supports a software protection mechanism to prevent inadvertent program or erase operations, further safeguarding the stored data.

In summary, the M29W320DT70N3F from STMicroelectronics is a robust, high-performance flash memory component that delivers reliable storage solutions for a variety of demanding applications. Its combination of speed, density, and security features make it an excellent choice for designers looking to optimize their system's memory capabilities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess