EN
  • EN
  • DE

M29W320DT-70N6H

Part No M29W320DT-70N6H
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073612-M29W320DT-70N6H
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W320DT-70N6H CAD Model

Description

STMicroelectronics M29W320DT-70N6H Flash Memory

The M29W320DT-70N6H is a high-speed 32 Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module from STMicroelectronics, designed to deliver reliable code and data storage. Engineered for performance and endurance, this memory device operates at a supply voltage range of 2.7V to 3.6V, making it suitable for a wide array of applications that require fast read and write capabilities with minimal power consumption.

One of the key features of the M29W320DT-70N6H is its access time of 70ns, which allows for quick data retrieval, enhancing the performance of embedded systems. The memory is organized as either 4M x 8 bits or 2M x 16 bits, depending on the mode of operation, which provides flexibility for system designers to choose the configuration that best fits their application needs.

The device supports a standard memory interface for easy integration into system designs without the need for additional components or complex programming. It is also equipped with a number of advanced features, such as the status register, which provides information on the status of program and erase operations, contributing to the robustness and reliability of the system.

For data protection, the M29W320DT-70N6H includes a hardware boot block protection mechanism. This feature ensures the safety of boot block contents during the life of the device, which is critical for systems that rely on the integrity of boot code. Additionally, the device supports both top and bottom boot block configurations, giving designers the flexibility to choose the memory architecture that best suits their boot code requirements.

The flash memory module comes in a 48-pin TSOP (Thin Small Outline Package) which is widely used in the industry, ensuring compatibility with standard PCB layouts and simplifying the design and manufacturing process. The M29W320DT-70N6H is ideal for a range of applications, including automotive electronics, networking devices, telecommunications equipment, and other embedded systems that require high-density, reliable non-volatile memory solutions.

With its combination of features, the M29W320DT-70N6H from STMicroelectronics represents a versatile and dependable choice for designers looking to enhance the storage capabilities of their next-generation electronic products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess