EN
  • EN
  • DE

M29W320DB-70N6

Part No M29W320DB-70N6
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 086968-M29W320DB-70N6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29W320DB-70N6 CAD Model

Description

Product Overview: M29W320DB-70N6

The M29W320DB-70N6 is a high-speed 32 Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module designed and manufactured by STMicroelectronics. This memory device combines the flexibility of byte-level programming with the cost-effectiveness of a large nonvolatile memory array, making it an ideal choice for a wide range of applications that require reliable data storage and retrieval.

Key Features

  • Memory Size: The M29W320DB-70N6 offers a substantial storage capacity of 32 Mbit, which can be accessed either as 4 million bytes (x8 mode) or 2 million words (x16 mode), catering to different application requirements.
  • Speed: With an access time of 70ns, this memory device provides fast read operations, ensuring high performance for applications that require quick data retrieval.
  • Programming: The flash memory supports byte and word programming, which allows for flexibility in data management and updates. This feature is particularly useful for applications where small data packets need to be updated or modified without erasing the entire memory block.
  • Block Erase: It is equipped with uniform blocks of 64 Kbytes each, which can be individually erased, allowing for efficient memory management and reducing the time required for erasing and reprogramming data.
  • Supply Voltage: The device operates with a supply voltage range of 2.7V to 3.6V, making it compatible with low-voltage applications and contributing to overall system power efficiency.
  • Temperature Range: The M29W320DB-70N6 is designed to operate within an extended temperature range, ensuring reliability and performance even in extreme environmental conditions.
  • Package: This memory module is available in a TSOP48 package, which is widely used and suitable for standard PCB layouts.

Applications

The versatility of the M29W320DB-70N6 makes it suitable for a diverse array of applications, including but not limited to embedded systems, automotive electronics, telecommunications, consumer electronics, and industrial control systems. Its robust design and reliable data retention capabilities ensure that it can meet the demands of applications where data integrity and availability are critical.

Manufacturer Support

STMicroelectronics provides comprehensive support for the M29W320DB-70N6, including detailed datasheets, technical documentation, and application notes. This ensures that engineers and designers can integrate the memory device into their systems with confidence, backed by the expertise of a leading semiconductor manufacturer.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Omron
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $1.0845
ESMT
Lowest to $2.9349
ESMT
Lowest to $3.2617
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6259 $50.4029
66+ $1.5210 $100.3860
103+ $1.4685 $151.2555
147+ $1.3636 $200.4492
191+ $1.3112 $250.4392
239+ $1.2587 $300.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess