EN
  • EN
  • DE

M29W040B-90KI

Part No M29W040B-90KI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015553-M29W040B-90KI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W040B-90KI CAD Model

Description

The M29W040B-90KI is a 4 Mbit (512Kb x8) non-volatile flash memory module from STMicroelectronics, renowned for its high reliability and performance. Operating at a supply voltage range of 4.5V to 5.5V, this flash memory offers a fast access time of 90ns, making it an ideal choice for a wide array of computing and embedded systems where efficient data storage is crucial.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 90ns
  • Supply Voltage: 4.5V to 5.5V
  • Programming Voltage: 12V
  • Package Type: PLCC-32 (Plastic Leaded Chip Carrier)
  • Temperature Range: -40°C to +85°C
  • Boot Block: Top boot block with lockout protection for secure firmware applications

Performance and Reliability

The M29W040B-90KI is designed for high-speed read operations, offering a fast access time that is essential for real-time applications. It also includes a write protection mechanism to ensure data integrity during voltage variations or inadvertent write operations. The device boasts a high endurance with at least 100,000 write cycles guaranteed per sector, and a data retention of 20 years, making it a reliable choice for long-term applications.

Application

This flash memory is versatile and can be used in a variety of applications. It is particularly suitable for use in embedded systems, such as automotive electronics, industrial control systems, office automation, telecommunications, and consumer electronics where program code needs to be stored and updated regularly. Its robust design also makes it an excellent choice for mission-critical applications where data integrity and reliability are of utmost importance.

Programming and Erasure

The M29W040B-90KI allows for easy programming and erasure with a sector erase architecture. Each sector can be individually programmed and locked, providing flexibility for code and data updates. The chip erase function can erase the entire chip, ensuring efficient reuse of the memory. Programming and erasure times are deterministic and compatible with system-level requirements, which simplifies system design and enhances performance.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess