EN
  • EN
  • DE

M29W040-120K1

Part No M29W040-120K1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073604-M29W040-120K1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W040-120K1 CAD Model

Description

STMicroelectronics M29W040-120K1 Flash Memory

The M29W040-120K1 is a 4 Mbit (1Mb x4) non-volatile flash memory module manufactured by STMicroelectronics. This high-performance memory device operates at a supply voltage of 5V and features a fast access time of 120ns, making it suitable for a wide range of applications that require quick data retrieval and reliable storage.

Key Features

  • Memory Size: 4 Mbit (1Mb x4), allowing for the storage of significant amounts of data in a compact form factor.
  • Organization: The memory is organized as 512Kb x 8, providing a well-structured layout for efficient data management and retrieval.
  • Access Time: Fast access time of 120 nanoseconds ensures quick read operations, which is crucial for time-sensitive applications.
  • Programming Time: Typical programming time of 10µs per byte allows for efficient updates to the stored data, minimizing system downtime during write operations.
  • Operating Voltage: A single 5V supply voltage is required for both read and write operations, simplifying power supply design.
  • Endurance: Offers high endurance with a minimum of 10,000 write/erase cycles per sector, ensuring long-term reliability and data integrity.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing a stable and durable storage solution.

Applications

The M29W040-120K1 is ideal for a diverse array of applications that demand reliable, long-term data storage with fast access times. These include, but are not limited to:

  • Embedded systems
  • Boot memory in computers and servers
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M29W040-120K1 flash memory module is designed and manufactured to meet the highest standards of quality and reliability, ensuring consistent performance across a variety of environmental conditions.

With its robust design and proven endurance, the M29W040-120K1 from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable flash memory solution that combines speed, capacity, and durability.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess