EN
  • EN
  • DE

M29F400T-120N1

Part No M29F400T-120N1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305408-M29F400T-120N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29F400T-120N1 CAD Model

Description

STMicroelectronics M29F400T-120N1 Flash Memory

The M29F400T-120N1 is a high-performance 4 Mbit (4,194,304 bits) Flash memory device from STMicroelectronics, designed with a flexible architecture for easy integration into a wide array of applications. It operates at a speed of 120ns, ensuring fast read and programming operations, making it suitable for high-speed microprocessor systems.

This non-volatile memory component is organized as 512Kb x 8-bit or 256Kb x 16-bit, selectable by a simple command. It features a boot block at the top of the memory map which is ideal for systems that require a secure area for critical code such as firmware or boot code. The boot block can be locked to prevent accidental alterations, providing stability and reliability for the system's foundational software.

One of the key advantages of the M29F400T-120N1 is its support for in-system programming and in-application programming, enabling users to update the firmware without removing the chip from its end application. This capability is crucial for modern electronics that require regular firmware updates to improve functionality or patch vulnerabilities.

The device offers a wide range of features, including:

  • Single 5V±10% supply voltage for read, erase, and program operations
  • Access time: 120ns
  • Programming time: 10µs per byte/word typical
  • Low power consumption: – 30mA typical active current – 20µA typical standby current
  • Program/erase controller embedded within the device
  • Program/erase suspend and resume modes for multitasking flexibility
  • Electronic signature for device identification

The M29F400T-120N1 is packaged in a 44-pin TSOP (Thin Small Outline Package) which is widely used in the industry, providing a compact footprint for PCB design. This package is also conducive to efficient thermal dissipation, which is an important consideration for devices that may operate in high-temperature environments.

STMicroelectronics' M29F400T-120N1 is a robust flash memory solution that offers a combination of performance, flexibility, and reliability, making it an excellent choice for a wide range of applications including automotive, industrial, and consumer electronics where long-term data storage is critical.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess