EN
  • EN
  • DE

M29F400B120N1

Part No M29F400B120N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073590-M29F400B120N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F400B120N1 CAD Model

Description

STMicroelectronics M29F400B120N1 Flash Memory

The M29F400B120N1 is a versatile, high-performance Flash memory device from STMicroelectronics, designed to meet the rigorous demands of both industrial and consumer applications. This 4 Mbit (512Kb x8 or 256Kb x16) Flash memory chip is engineered with precision, offering a reliable storage solution for systems that require fast and efficient data access.

Key Features

  • Memory Size: 4 Mbit, organized as either 512Kb x 8bits or 256Kb x 16bits, providing flexibility for various system architectures.
  • Access Time: The device boasts a fast access time of 120ns, enabling quick read operations which is crucial for high-speed microprocessor systems.
  • Programming Voltage: The M29F400B120N1 operates with a programming voltage of 12V, ensuring compatibility with a wide range of microcontrollers and processors.
  • Boot Block: It features a boot block that allows the system to boot from the non-volatile memory, simplifying firmware updates and system initialization processes.
  • Erasing and Programming: The device supports sector erase and program operations, allowing for efficient memory management and data integrity.
  • Low Power Consumption: Designed for energy efficiency, the M29F400B120N1 offers low power consumption modes, including standby and automatic sleep, making it ideal for portable and battery-operated devices.

Applications

The M29F400B120N1 is suitable for a broad range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Personal computers and servers
  • Telecommunication devices
  • Consumer electronics

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The M29F400B120N1 Flash memory chip is manufactured with this commitment in mind, ensuring reliability and performance that customers can trust. It undergoes rigorous testing and quality assurance processes to meet the industry standards for memory devices.

With its robust feature set and dependable architecture, the M29F400B120N1 from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable Flash memory solution into their next project.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess