EN
  • EN
  • DE

M74HCT651B1N

Part No M74HCT651B1N
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008169-M74HCT651B1N
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HCT651B1N CAD Model

Description

STMicroelectronics M74HCT651B1N Integrated Circuit

The M74HCT651B1N is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is part of the HCT (High-Speed CMOS with TTL levels) family, which ensures compatibility with both CMOS and TTL logic levels, making it a versatile choice for interfacing in mixed-technology environments.

At the core of the M74HCT651B1N are eight bidirectional transceivers and latch functions that are suitable for multiplexed data transmission of bus-oriented systems. The transceivers provide the dual function of a transmitter and a receiver, both of which operate independently but share the same data path. This allows for efficient data flow in either direction, which is essential for modern digital communication systems.

Key Features:

  • Logic Type: Transceiver, Non-Inverting
  • Number of Bits: 8 bits per channel
  • Output Current: High-level output current of -6 mA, Low-level output current of 6 mA
  • Supply Voltage: Operates at 5V, with a tolerance that allows for use in 5V logic systems
  • Operating Temperature: Ranges from -55°C to 125°C, providing reliability in various environmental conditions

The M74HCT651B1N also features a latch-enable (LE) input and an output-enable (OE) input, which add an extra layer of control over the data flow. The LE input allows the user to latch the data present on the inputs, while the OE input enables the outputs, ensuring that data is transmitted only when required.

With a pin count of 24, this IC comes in a DIP (Dual In-line Package), which is widely used and easy to handle in various types of PCB (Printed Circuit Board) designs. The DIP package also facilitates easy insertion and removal, which is beneficial for prototyping and testing phases.

The M74HCT651B1N is characterized for operation from -55°C to 125°C, ensuring its performance in extreme conditions and making it suitable for industrial and automotive applications where robustness and reliability are crucial.

In summary, the M74HCT651B1N from STMicroelectronics is a highly functional and reliable component for digital communication systems, offering the flexibility and performance required for complex electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess