EN
  • EN
  • DE

M29F400B-90M1

Part No M29F400B-90M1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022862-M29F400B-90M1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F400B-90M1 CAD Model

Description

STMicroelectronics M29F400B-90M1 Flash Memory

The M29F400B-90M1 is a high-speed 4 Mbit (4,194,304 bits) Flash memory device from the renowned semiconductor manufacturer STMicroelectronics. It is designed to deliver reliable data storage and quick access times, making it an ideal choice for a wide range of applications that require non-volatile memory storage with the capability of multiple program and erase cycles.

Key Features

  • Memory Capacity: 4 Mbit (512K x 8 or 256K x 16)
  • Access Time: 90ns, ensuring quick read operations.
  • Programming Time: 10µs per byte/word typical, which allows for efficient writing of data.
  • Operating Modes: Includes Read, Program, and Erase modes, providing versatility in application.
  • Boot Block: Features a boot block that can be protected from program and erase operations, securing critical code such as firmware or bootloaders.
  • Low Power Consumption: Offers low power consumption with automatic standby mode, which is ideal for power-sensitive devices.
  • Flexible Sector Architecture: Provides two 16 Kbit, one 8 Kbit, one 32 Kbit, and seven 64 Kbit sectors (bottom boot block approach).
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Package Type: Available in a 44-pin SOP (Plastic Small Outline Package).

Applications

The M29F400B-90M1 is designed to meet the rigorous demands of advanced electronic applications. It is commonly used in:

  • Automotive electronics
  • Telecommunication devices
  • Embedded systems
  • Boot memory for computers and processors
  • Industrial control systems

Reliability and Support

STMicroelectronics provides extensive support and documentation for the M29F400B-90M1, ensuring that designers can integrate this Flash memory into their projects with confidence. The device also undergoes rigorous testing and quality control measures, providing a reliable storage solution that designers and engineers can depend on.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess