EN
  • EN
  • DE

M29F200B-90N1

Part No M29F200B-90N1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description 29F200B-90N1 Stm DC9731
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073587-M29F200B-90N1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F200B-90N1 CAD Model

Description

The M29F200B-90N1 from STMicroelectronics is a high-speed 2 Mbit (256Kb x8 or 128Kb x16) non-volatile flash memory device. It operates at a voltage range of 4.5V to 5.5V, making it suitable for a wide array of applications that require fast read and write operations and reliable data retention. With access times as fast as 90 nanoseconds, this memory chip is designed for performance-critical applications.

Key Features

  • Memory Size: 2 Mbit, arranged in either 256Kb x8 or 128Kb x16 configurations, offering flexibility in memory mapping based on the application's requirements.
  • Access Time: Fast access time of 90ns, enabling quick data retrieval, which is crucial for high-speed microprocessor systems.
  • Programming Voltage: Standard programming voltage (VPP = 12V), which is typical for flash memory programming operations.
  • Operating Modes: Features several operating modes including Read, Program, Erase, and Erase Suspend, offering versatility in managing the memory content.
  • Boot Block: Incorporates a boot block that allows for secure storage of code that is critical for system initialization.
  • Low Power Consumption: Designed with power efficiency in mind, it has low power consumption in both active and standby modes.
  • Endurance: Offers a minimum of 10,000 program/erase cycles, ensuring reliability over the product's lifespan.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing long-term data integrity.

Applications

The M29F200B-90N1 is ideal for a variety of applications that require robust, reliable memory storage with quick access times. These applications include, but are not limited to, embedded systems, automotive electronics, telecommunications equipment, and industrial control systems. Its high-speed performance and non-volatility make it a preferred choice for firmware storage, configuration parameters, and boot code storage.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M29F200B-90N1 is no exception. It is designed and manufactured to meet the high standards expected of industrial-grade memory components, ensuring performance and stability across a wide range of operating conditions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess