EN
  • EN
  • DE

M29F102BB45N1-TMES

Part No M29F102BB45N1-TMES
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073586-M29F102BB45N1-TMES
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F102BB45N1-TMES CAD Model

Description

STMicroelectronics M29F102BB45N1-TMES Flash Memory

The M29F102BB45N1-TMES is a high-performance 1Mbit (128Kb x8) Flash memory device from STMicroelectronics, renowned for its reliability and versatility. This non-volatile memory module is designed to offer fast read and write capabilities, making it an ideal choice for a wide array of applications that require data storage with the capability for frequent updates.

Key Features

  • Memory Size: 1 Mbit (128Kb x8)
  • Access Time: 45ns, allowing for rapid data retrieval
  • Programming Time: 10µs per byte/word, which translates to efficient write operations
  • Single Supply Voltage: 5V ± 10% for read, erase, and program operations
  • Temperature Range: Extended to support industrial applications (-40°C to +85°C)
  • Package: TSOP40 (Thin Small-Outline Package), providing a compact footprint for space-constrained designs
  • Boot Block: Features a boot block that allows for secure firmware storage, ensuring reliable device boot-up

Performance and Reliability

The M29F102BB45N1-TMES Flash memory offers an impressive endurance with a minimum of 10,000 write/erase cycles, guaranteeing a long lifespan for products that necessitate frequent updates to their stored data. Additionally, data retention is rated at 20 years, ensuring that information remains safe and accessible over extended periods.

Applications

With its robust feature set, the M29F102BB45N1-TMES is well-suited for a diverse range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Programming and Erasure

The device offers flexible programming options, including byte and word programming, which can be completed in 10µs. The erase function can be performed on either blocks or the entire chip, providing users with the flexibility to manage their data storage needs effectively.

For developers and manufacturers looking for reliable and efficient non-volatile memory solutions, the M29F102BB45N1-TMES from STMicroelectronics stands out as a top-tier choice, delivering performance, durability, and a wide operating temperature range to meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Lucent
Lowest to $70.6306
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess