EN
  • EN
  • DE

M29F040-120NIR

Part No M29F040-120NIR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073580-M29F040-120NIR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F040-120NIR CAD Model

Description

STMicroelectronics M29F040-120NIR Flash Memory

The STMicroelectronics M29F040-120NIR is a high-speed 4 Mbit (4,194,304 bits) Flash memory device, organized as 512K x 8 bits, which provides a versatile storage solution for embedded systems. It operates on a single 5V power supply, making it suitable for a wide range of applications.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 120 ns
  • Single Supply Voltage: 4.5V to 5.5V
  • Programming Voltage: 12V
  • Temperature Range: -40°C to +85°C (Industrial range)
  • Package: 32-pin Plastic DIP, PLCC, or TSOP
  • Programming Time: 10µs per byte/word typical

Performance and Efficiency

The M29F040-120NIR is designed for high-performance applications. With an access time of 120 ns, it provides fast read operations, which is crucial for time-sensitive tasks. The memory can be erased and reprogrammed in-system or in standard EPROM programmers, offering flexibility and ease of use. The byte-by-byte programming feature ensures high levels of precision and control during the programming process.

Reliability and Durability

STMicroelectronics has designed the M29F040-120NIR with reliability in mind. The memory device features a 10,000 Erase/Program cycles per block guarantee and a data retention period of 20 years, ensuring the preservation of your data over an extended period. Additionally, the memory's block erase capability allows for selective erasure, further enhancing its flexibility and lifespan.

Application Areas

This flash memory device is suitable for a wide range of applications, including but not limited to:

  • Embedded microcontroller storage
  • Boot memory for computers and communication devices
  • Storage for firmware and application updates
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its robust design and comprehensive features, the STMicroelectronics M29F040-120NIR is an ideal choice for developers looking for a reliable and flexible flash memory solution.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess