EN
  • EN
  • DE

M29F010B55K1

Part No M29F010B55K1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993819-M29F010B55K1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F010B55K1 CAD Model

Description

STMicroelectronics M29F010B55K1 Flash Memory

The M29F010B55K1 is a high-speed 1 Mbit (128Kb x8) Flash memory device produced by STMicroelectronics, which is renowned for its reliability and versatility in a wide range of applications. This non-volatile memory chip is designed to offer a convenient and efficient storage solution for various electronic devices, including embedded systems, automotive electronics, personal computers, and telecommunications equipment.

Key Features

  • Density: 1 Mbit (128Kb x8)
  • Access Time: 55 ns, enabling fast read operations for high-performance systems.
  • Boot Block: Features a boot block that allows for secure firmware storage, ensuring system integrity during the boot process.
  • Programming Voltage: 5V ± 10% programming voltage, designed for compatibility with a wide range of applications and systems.
  • Erasing: Offers flexible erasing capabilities, including chip erase and sector erase options, providing ease of data management and updates.
  • Endurance: High endurance with a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention for a minimum of 20 years, offering a reliable storage solution over an extended period.
  • Temperature Range: Operates across an extended temperature range, making it suitable for use in harsh environmental conditions.

Applications

The M29F010B55K1 Flash memory is adept at serving a multitude of applications, such as:

  • Embedded Systems: Its fast access time and reliability make it an excellent choice for microcontroller-based applications.
  • Automotive Electronics: The device's robustness and extended temperature range allow it to perform reliably in automotive applications.
  • Telecommunications: Suitable for storing firmware and configuration data in telecommunication hardware.
  • Personal Computers: Can be used for BIOS storage to ensure the proper boot-up process of the system.

With its combination of speed, durability, and data integrity, the M29F010B55K1 from STMicroelectronics is a highly reliable Flash memory solution that meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess