Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305354-M29F002T-120PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F002T-120PI CAD Model

Description

STMicroelectronics M29F002T-120PI Flash Memory

The M29F002T-120PI is a high-performance 2-megabit (2Mb) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This memory chip is designed to offer a reliable storage solution for a wide array of electronic applications, from embedded systems to general-purpose computing devices. With its robust design and advanced features, the M29F002T-120PI ensures data integrity and efficient operation in various environments.

Key Features

  • Memory Size: 2Mb organized as 256K x 8 bits, providing ample space for firmware storage, code shadowing, or data logging.
  • Access Time: 120ns access time allows for quick read operations, which is essential for high-speed microprocessor systems.
  • Package: Packaged in a 32-pin Plastic DIP (DIP32), the M29F002T-120PI is suitable for through-hole PCB mounting, offering ease of integration in a variety of design layouts.
  • Operating Voltage: A single 5V supply voltage simplifies power management within electronic systems.
  • Temperature Range: Industrial temperature range support from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Programming: In-system programmable via standard microprocessor write timing to facilitate easy updates and modifications.
  • Erase/Program Cycles: Capable of withstanding a minimum of 10,000 program/erase cycles per sector, guaranteeing a long operational lifespan.
  • Data Retention: Offers data retention of at least 20 years, providing a stable and durable storage medium over time.

Applications

The M29F002T-120PI is versatile and can be utilized in a variety of applications, including:

  • Embedded systems
  • Boot code storage for computers and servers
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

With its combination of speed, reliability, and flexibility, the STMicroelectronics M29F002T-120PI Flash memory is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their projects. Its robust feature set ensures that it can meet the needs of even the most demanding applications, making it a go-to component for storage solutions across various industries.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 44TSOP II
Need more? Email Us
ECAD model for 71V016SA10PHGI
ON Semiconductor
IC EEPROM 1KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25010MUW3VTBG
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
IC EEPROM 4KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for NV25040MUW3VTBG
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $3.8703
ECAD model for W25Q128JVPIM TR
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention