EN
  • EN
  • DE

QTLP320CR

Part No QTLP320CR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED 4PIN PWR LED T/H / Red 625nm LED Indication - Discrete 2.3V 4-DIP (0.200", 5.08mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr onsemi
Package Tube
Product Status Obsolete
Color Red
Configuration Standard
Lens Style Round with Domed Top
Lens Size 3.00mm Dia
Voltage - Forward (Vf) (Typ) 2.3V
Current - Test 70mA
Viewing Angle 70°
Mounting Type Through Hole
Wavelength - Dominant 625nm
Wavelength - Peak 630nm
Package / Case 4-DIP (0.200", 5.08mm)
Supplier Device Package 4-PIN Power LED
Dimension 7.62mm L x 7.62mm W
Height (Max) 6.10mm
Base Product Number QTLP32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names QTLP320CR-NDR
Standard Package 2,160
Win Source Part Number 1087000-QTLP320CR
Ultra Librarian 3D Model Ultra Librarian QTLP320CR CAD Model

Description

The QTLP320CR is a high-performance infrared emitting diode designed by ON Semiconductor, a renowned leader in the semiconductor industry. This compact and efficient component is engineered to deliver exceptional infrared emission for a wide range of applications, including remote control systems, optical switches, and various types of sensors.

Key Features

  • Peak Wavelength: The QTLP320CR emits infrared light at a peak wavelength of 940nm, which is the standard for most remote control systems and ensures compatibility with a wide range of IR receivers.
  • High Radiant Intensity: With its high radiant power output, this IR diode provides a strong signal that can be detected over longer distances, making it ideal for applications requiring robust performance.
  • Low Forward Voltage: The device operates at a low forward voltage, which means it can work efficiently with lower power consumption, thereby extending battery life in portable applications.
  • Wide Viewing Angle: The QTLP320CR features a wide viewing angle, which allows for a larger area of coverage and increases the flexibility of device placement within a system.
  • Surface-Mount Package: Encased in a small surface-mount package, the QTLP320CR is designed for automated assembly processes and is suitable for high-density mounting on printed circuit boards (PCBs).

Applications

The ON Semiconductor QTLP320CR is versatile and can be used in a variety of applications, including:

  • Remote controls for TVs, set-top boxes, and air conditioners
  • Optical switches for industrial and consumer electronics
  • Infrared illumination for cameras and night vision equipment
  • Proximity sensors for touchless interfaces and smart home devices
  • IR data transmission for wireless communication systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The QTLP320CR is built to deliver reliable performance and is backed by ON Semiconductor's dedication to customer satisfaction and technical support.

You May Also Be Interested in

Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Citizen
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Citizen
Lowest to $0.3754
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.3269
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess