EN
  • EN
  • DE

M28W320FCB90N6E

Part No M28W320FCB90N6E
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073571-M28W320FCB90N6E
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W320FCB90N6E CAD Model

Description

STMicroelectronics M28W320FCB90N6E Flash Memory

The M28W320FCB90N6E is a high-performance 32Mbit (4Mb x8 or 2Mb x16) Flash memory device from STMicroelectronics, a global semiconductor leader. This non-volatile memory module is designed to provide flexible and reliable storage solutions for a wide array of applications, from automotive to industrial, telecommunications, and consumer electronics.

With its 90 nanometer (nm) process technology, the M28W320FCB90N6E offers a robust design that ensures data integrity and retention. Its fast read access time and programming capabilities make it an ideal choice for systems that require quick boot times and efficient data management. The memory is organized into uniform blocks, providing enhanced flexibility for code and data storage.

Key features of the M28W320FCB90N6E include:

  • Memory Size: 32 Mbit, organized as either 4Mb x8 or 2Mb x16, selectable via a hardware command.
  • Supply Voltage: Operates with a supply voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power applications.
  • Programming Time: Offers a fast programming time, with a typical page programming time of 10 microseconds.
  • Block Erase: Each block can be erased separately, ensuring flexibility in data management and a high level of data security.
  • Temperature Range: Designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Package: Available in a FBGA (Fine-pitch Ball Grid Array) package, which ensures compactness and reliability for space-constrained applications.

This Flash memory module also supports a wide range of industry-standard commands and is fully compatible with JEDEC standards. Its high reliability is assured by 100,000 program/erase cycles and a data retention period of 20 years, providing peace of mind for applications that require long-term data storage.

Whether you are developing automotive electronics, advanced communication devices, or consumer products, the STMicroelectronics M28W320FCB90N6E Flash memory provides the performance, durability, and flexibility needed to meet the demands of your innovative applications.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess