Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305310-M28W160EC70ZB6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M28W160EC70ZB6 CAD Model

Description

STMicroelectronics M28W160EC70ZB6 Flash Memory

The M28W160EC70ZB6 is a high-performance 16-megabit (Mb) Flash memory device from STMicroelectronics, renowned for its reliability and versatility in various applications. This non-volatile memory module is designed using a state-of-the-art technology that ensures data integrity and quick access to stored information.

With a 70ns access time, the M28W160EC70ZB6 offers fast read capabilities, making it an excellent choice for applications that require speedy data retrieval. The memory is organized as 1M x 16 bits, which provides a substantial amount of storage while allowing for efficient data management and access.

One of the key features of this Flash memory is its boot block architecture, which is divided into a 4 Mb boot block, two 2 Mb parameter blocks, and a 8 Mb main memory array block. This arrangement allows for secure storage of boot code, system parameters, and user data separately, enhancing system security and data management.

The device supports a wide voltage range from 2.7V to 3.6V, making it compatible with various electronic systems and ensuring its operation in a broad spectrum of environments. Its low power consumption is another advantage, particularly for portable and battery-operated devices where power efficiency is crucial.

Programming and erasing the M28W160EC70ZB6 is straightforward, thanks to its word/byte program and block erase capabilities. The device also includes a status register that provides details on the completion of program or erase cycles, allowing for efficient system management and error checking.

For security, the M28W160EC70ZB6 features hardware protection for the boot block, ensuring that critical system code remains intact during the life of the device. Additionally, the memory offers a software protection mechanism to prevent inadvertent writes, further safeguarding the stored data.

Designed with a TSOP48 package, the M28W160EC70ZB6 is compact and suitable for space-constrained applications. Its compatibility with industry-standard programming algorithms and tools also simplifies integration into existing designs, making it a versatile choice for a wide range of embedded systems.

In summary, the M28W160EC70ZB6 from STMicroelectronics is a robust and reliable Flash memory solution, perfect for applications requiring fast access, secure storage, and minimal power consumption.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention