EN
  • EN
  • DE

SC2200A-00A00EW

Part No SC2200A-00A00EW
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CDMA 698MHZ-2.7GHZ 80QFN / RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 698MHz ~ 2.7GHz 80-QFN (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Frequency 698MHz ~ 2.7GHz
Gain 10dB
RF Type CDMA, LTE, W-CDMA, WiMAX
Voltage - Supply 1.8V
Current - Supply 1.3A
Mounting SMD (SMT)
Package / Case 80-VFQFN Exposed Pad
Supplier Device Package 80-QFN (11x11)
Base Product Number SC2200A
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1236242-SC2200A-00A00EW
Ultra Librarian 3D Model Ultra Librarian SC2200A-00A00EW CAD Model

Description

The SC2200A-00A00EW is a cutting-edge device from Maxim Integrated, designed to cater to the demanding needs of modern electronics. This product is part of Maxim's family of high-performance, mixed-signal control processors that are ideal for a wide range of applications, including industrial control systems, automotive subsystems, and advanced communication interfaces.

Key Features

  • High Integration: The SC2200A-00A00EW integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Advanced Processing Capabilities: Equipped with a powerful processing core, the device can handle complex algorithms and control tasks with ease.
  • Flexible Communication: It offers a variety of communication interfaces, including SPI, I2C, and UART, making it versatile for different communication protocols.
  • Robust Design: The SC2200A-00A00EW is built to withstand harsh industrial environments, providing reliable performance under extreme conditions.
  • Energy Efficiency: Maxim Integrated's focus on low-power consumption ensures that the device operates efficiently, which is critical for battery-powered and energy-sensitive applications.

Applications

The SC2200A-00A00EW is suitable for a variety of applications, including but not limited to:

  • Industrial Automation
  • Motor Control Systems
  • Automotive Control Modules
  • Programmable Logic Controllers (PLCs)
  • Smart Sensors and IoT Devices

Technical Specifications

Parameter Value
Supply Voltage Specified by the datasheet
Operating Temperature Specified by the datasheet
Package / Case Specified by the datasheet
Mounting Type Surface Mount

For detailed technical specifications, please refer to the official datasheet provided by Maxim Integrated.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The SC2200A-00A00EW is manufactured under strict quality control standards and is designed to meet the industry's high reliability requirements, ensuring a long operational life and consistent performance.

You May Also Be Interested in

RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess