Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305292-M28F512-12C1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M28F512-12C1 CAD Model

Description

The M28F512-12C1 is a high-speed 512 Kbit Flash memory device produced by STMicroelectronics. It is designed to offer a reliable and flexible storage solution for a wide range of applications. This non-volatile memory chip is part of the M28 series, which is well-regarded for its robustness and endurance, making it an ideal choice for sectors that require long-term data retention and quick access to code or data.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 120 ns
  • Operating Voltage Range: 4.5V to 5.5V
  • Programming Voltage: 12V ± 0.25V
  • Temperature Range: -40°C to +85°C
  • Package: 32-pin PLCC (Plastic Leaded Chip Carrier)
  • Technology: CMOS FLOTOX™

Performance and Reliability

The device offers a fast access time of 120 ns, which provides quick read operations, a crucial feature for high-performance systems. Its programming voltage of 12V ensures stable and reliable data writing capabilities. The M28F512-12C1 operates within a wide temperature range, making it suitable for industrial applications that may be exposed to extreme conditions.

Flexible and Secure

This Flash memory chip includes a flexible block erase capability, allowing users to erase a block of memory without affecting the data stored in other blocks. This feature is particularly useful for applications where data needs to be updated frequently without compromising the integrity of the remaining data. Additionally, the device comes with security features that prevent inadvertent program or erase commands, safeguarding the stored information.

Applications

The M28F512-12C1 is versatile and can be used in a variety of applications, including embedded control systems, telecommunications, automotive electronics, and portable devices. Its reliability and speed make it a preferred choice for designers who need a dependable memory solution that can withstand the rigors of demanding environments.

Overall, the STMicroelectronics M28F512-12C1 Flash memory is a testament to the company's commitment to providing high-quality, durable, and efficient memory solutions for the electronics industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Micron Technology Inc.
Need more? Email Us
ECAD model for M25P40-VMC6TGB TR
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 85 MHz 8-SOIC
Lowest to $4.5243
ECAD model for AT25DF041B-SSHNHR-T
Renesas Electronics America
Need more? Email Us
ECAD model for 71342LA70J8
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
GSI Technology
IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, Standard Memory IC 4Mb (256K x 18) Parallel 250 MHz 100-TQFP (20x14)
Need more? Email Us
ECAD model for GS84018CGT-250I

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention