The M28F256-15C1 is a high-speed, 256 Kbit (32K x 8) Flash memory device produced by STMicroelectronics, a leader in the semiconductor industry. This non-volatile memory chip offers an exceptional combination of density, performance, and reliability, making it an ideal storage solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- Memory Size: 256 Kbit (32K x 8)
- Access Time: 150 ns
- Operating Voltage Range: 4.5V to 5.5V
- Endurance: Up to 10,000 Write/Erase Cycles
- Data Retention: 20 years at 25°C
- Package: PLCC-32 (Plastic Leaded Chip Carrier)
Performance and Reliability
The M28F256-15C1 is designed for speed with an access time of 150 ns, ensuring quick read operations, which is critical for high-performance computing systems. Its robust endurance of up to 10,000 write/erase cycles and a data retention period of 20 years makes it a reliable choice for applications where data integrity over time is paramount.
Electrical Characteristics
Operating within a voltage range of 4.5V to 5.5V, the M28F256-15C1 is suitable for many electronic circuits and systems, providing flexibility in power supply design. This also allows for compatibility with a broad range of microcontrollers and processors.
Package and Temperature Range
The device comes in a PLCC-32 package, which is widely used in the industry and known for its compact footprint and durability. It operates within a temperature range of -40°C to +85°C, making it robust enough to withstand harsh environmental conditions.
Applications
With its combination of speed, reliability, and a standard operating voltage range, the M28F256-15C1 is suitable for a multitude of applications. These include but are not limited to automotive electronics, industrial control systems, telecommunications infrastructure, and consumer electronics that require reliable and persistent memory storage.