EN
  • EN
  • DE

M74HCT652B1R

Part No M74HCT652B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 24-DIP
Win Source Part Number 073046-M74HCT652B1R
Ultra Librarian 3D Model Ultra Librarian M74HCT652B1R CAD Model

Description

STMicroelectronics M74HCT652B1R

The M74HCT652B1R is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device belongs to the HCT family, which operates at the same speed as the equivalent HC logic family, but with the added advantage of being able to interface with TTL logic levels.

This particular IC is an octal bus transceiver and register, designed to provide bidirectional communication between data buses while offering latch storage capabilities. The M74HCT652B1R is characterized by its versatility, as it can be used in a wide range of applications, including data exchange between different systems, microprocessor bus switching, and memory buffering.

Key Features

  • Logic Type: Octal Bus Transceiver/Register with 3-state outputs
  • Package: The device is available in a 24-pin package, which is ideal for space-constrained applications.
  • Operating Voltage: Compatible with a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High-Speed Performance: Ensures swift data transfer with a typical propagation delay time significantly lower than similar devices, facilitating high-speed operation in critical applications.
  • Low Power Consumption: Exhibits reduced power usage, contributing to energy efficiency in electronic designs.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample current for most applications.
  • Pin and Function Compatibility: The M74HCT652B1R is pin-compatible with the standard 74 series, allowing for easy integration or replacement in existing designs.

Applications

The versatility of the M74HCT652B1R makes it suitable for various applications, including:

  • Data bus interfacing and buffering
  • Memory address switching
  • Input/output port expansion
  • Microprocessor or microcontroller-based systems

With its robust feature set and STMicroelectronics' reputation for reliability, the M74HCT652B1R is an excellent choice for designers looking to create efficient and high-performing electronic systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess