EN
  • EN
  • DE

M28C64C15PI

Part No M28C64C15PI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073549-M28C64C15PI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C64C15PI CAD Model

Description

STMicroelectronics M28C64C-15PI EEPROM

The STMicroelectronics M28C64C-15PI is a high-speed 64 Kilobit (8K x 8) Parallel Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, providing reliable data storage for a wide range of applications. This EEPROM device offers a flexible and convenient non-volatile memory solution, allowing data to be written and erased electrically at the byte level, which is particularly useful for parameter storage, configuration settings, and device calibration data where frequent updates are required.

With an access time of 150 ns, the M28C64C-15PI ensures quick data retrieval, making it suitable for performance-critical applications. Its parallel interface facilitates easy integration into microcontroller-based systems, providing a straightforward connection for data communication. The device operates over a wide supply voltage range from 4.5V to 5.5V, making it compatible with standard 5V systems and ensuring operational stability across various power supply conditions.

The M28C64C-15PI is packaged in a robust 28-pin plastic DIP (Dual In-line Package), offering a standard footprint that is easy to handle and mount on printed circuit boards. The DIP package also provides excellent mechanical durability and ensures reliable pin connections, which is essential for industrial and commercial applications where longevity and resilience are critical.

This EEPROM is designed for a broad operating temperature range, typically from 0°C to 70°C, which allows it to function effectively in various environments. Its endurance is rated at a minimum of 10,000 write/erase cycles, with data retention of 40 years, ensuring the longevity and reliability of stored data over an extended period.

In summary, the STMicroelectronics M28C64C-15PI EEPROM is a versatile and dependable memory solution, suitable for applications that require fast access times, electrical erasability, and the convenience of a parallel interface. Its durable packaging, wide operating voltage range, and extended temperature range make it an ideal choice for a variety of industrial and commercial applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess