EN
  • EN
  • DE

M27V800-100F1

Part No M27V800-100F1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 8MBIT 100NS 42FDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 8Mb (1M x 8, 512K x 16)
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 42-DIP
Manufacturer Package 42-FDIP
Win Source Part Number 784912-M27V800-100F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27V800-100F1 CAD Model

Description

The M27V800-100F1 is a high-speed 8 Mbit EPROM (Erasable Programmable Read-Only Memory) module from the renowned semiconductor manufacturer STMicroelectronics. This memory device is designed to offer a reliable storage solution for applications that require fast access times and a stable, non-volatile memory source. It is particularly suitable for embedded systems where long-term data retention and code storage are critical.

Key Features

  • Memory Capacity: The device boasts an 8 Mbit memory capacity, organized as 512K x 16 bits, providing ample space for firmware and application storage.
  • Access Time: With an access time of 100 ns, the M27V800-100F1 ensures swift data retrieval, contributing to the overall performance efficiency of the system it is integrated into.
  • Programming Voltage: The programming voltage of 12.5V ± 0.25V allows for reliable programming of the memory cells.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design of the host system and ensuring compatibility with other 5V logic devices.
  • Package: It is available in a 44-pin Plastic Small Outline Package (PSOP), which is designed for space-constrained applications while allowing for efficient heat dissipation and robust physical protection.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for use in various environmental conditions.

Applications

The M27V800-100F1 is versatile and can be used across a broad range of applications, including:

  • Embedded microcontroller systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27V800-100F1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers in various industries. With its robust design and proven technology, the M27V800-100F1 is an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess