EN
  • EN
  • DE

M27V401-120K1

Part No M27V401-120K1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EPROM OTP 4M-Bit 512K x 8 120ns 32-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package PLCC
Density 4 Mb
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Operating Supply Voltage 3.3 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1030013-M27V401-120K1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27V401-120K1 CAD Model

Description

STMicroelectronics M27V401-120K1 Product Overview

The M27V401-120K1 is a high-performance 4 Mbit UV EPROM from STMicroelectronics, designed for applications that require reliable, non-volatile memory storage. This device is particularly suited for use in advanced microprocessor-based systems where fast and efficient data storage is essential.

Key Features

  • Memory Capacity: The M27V401-120K1 offers a storage capacity of 4 Megabits, organized as 512K x 8 bits, providing ample space for firmware storage, boot code, or other critical data.
  • Access Time: With an access time of 120 ns, this EPROM provides quick data retrieval, ensuring high-speed operations for time-sensitive tasks.
  • Programming Voltage: The programming of the M27V401-120K1 is facilitated by a 12.5V ± 0.25V programming voltage, which is standard for EPROM technologies and allows for consistent and reliable programming cycles.
  • UV Erasable: The data stored in the M27V401-120K1 can be erased with ultraviolet light, allowing the device to be reused and reprogrammed as needed, offering flexibility for development and testing phases.
  • Package: The product is available in a 32-pin Ceramic DIP (CDIP) package, which provides robust physical protection and reliable connectivity for embedded applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for industrial applications that may be subject to harsh environmental conditions.

Applications

The M27V401-120K1 is ideal for a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27V401-120K1 is no exception. It is manufactured to meet the highest standards, ensuring consistent performance and longevity in the field. Customers can trust this EPROM to maintain data integrity and provide reliable storage solutions for their critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess