EN
  • EN
  • DE

M27V160-100XB1

Part No M27V160-100XB1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 16MBIT 100NS 42DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 16Mb (2M x 8, 1M x 16)
Access Time 100ns
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 42-PDIP
Win Source Part Number 207003-M27V160-100XB1
Ultra Librarian 3D Model Ultra Librarian M27V160-100XB1 CAD Model

Description

Product Overview: M27V160-100XB1

The M27V160-100XB1 is a high-quality memory chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is a 16 Mbit (2Mb x8 or 1Mb x16) low voltage UV EPROM and OTP EPROM that offers a combination of large storage capacity, fast access times, and low power consumption, making it an excellent choice for a wide range of applications.

Key Features

  • Memory Capacity: The M27V160 provides a substantial 16 Mbit storage capacity, suitable for storing firmware, boot code, or other critical data.
  • Access Time: With an access time of 100 ns, it delivers rapid data retrieval, contributing to the overall performance of the system it is integrated with.
  • Programming Voltage: The chip supports a programming voltage of 12.75V ± 0.25V, ensuring reliable programming of data.
  • Low Power Consumption: It's designed for low power consumption, which is essential for battery-powered or energy-sensitive applications.
  • Flexible Organization: The memory can be accessed in two modes: 2Mb x8 or 1Mb x16, providing flexibility in how the data is organized and accessed.
  • Package: The M27V160-100XB1 is available in a 42-pin PDIP package, which is easy to handle and integrate into various circuit boards.

Applications

The versatility of the M27V160-100XB1 makes it suitable for a wide array of applications, including:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27V160-100XB1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by its customers. With its robust design and proven manufacturing techniques, this EPROM chip is designed to perform reliably in even the most demanding environments.

Support and Resources

Customers can access comprehensive support and resources for the M27V160-100XB1, including technical documentation, datasheets, application notes, and programming tools, directly from the STMicroelectronics website or through authorized distributors. This ensures that integrating the M27V160 into your design is as seamless as possible, backed by the expertise of STMicroelectronics' support team.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess