EN
  • EN
  • DE

M27C512-15B1

Part No M27C512-15B1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 512KBIT 150NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 005611-M27C512-15B1
Ultra Librarian 3D Model Ultra Librarian M27C512-15B1 CAD Model

Description

STMicroelectronics M27C512-15B1 EPROM Overview

The M27C512-15B1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) product from STMicroelectronics, renowned for its reliability and performance in a wide range of applications. This integrated circuit is designed to offer a flexible and economical solution for storing program code and data that require the capability to be updated.

Key Features

  • Memory Size: 512 Kbit (64K x8)
  • Access Time: 150 ns
  • Single 5V Supply: For both read and programming operations, simplifying the power design for the system.
  • Programming Voltage: 12.75V ± 0.25V
  • Package: 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and excellent reliability.
  • Temperature Range: Suitable for commercial (0°C to 70°C) temperature ranges.
  • Programming and Erasure Mode: Electrical programming and UV light erasure allow for multiple cycles of reprogramming, making the device versatile for development and prototyping.

Applications

The M27C512-15B1 EPROM is ideal for applications where the storage of code or data needs to be modifiable. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Personal computers

Reliability and Quality

STMicroelectronics is committed to providing high-quality products, and the M27C512-15B1 EPROM is no exception. It undergoes rigorous testing to ensure its performance and reliability, making it a trusted choice for designers and engineers.

Conclusion

With its combination of a large memory size, fast access time, and the ability to be electrically programmed and erased, the M27C512-15B1 from STMicroelectronics is a versatile and reliable choice for storing code and data that may need to be updated periodically. Its robust packaging and compatibility with standard EPROM programmers make it easy to integrate into a variety of systems, ensuring it remains a popular choice for many applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0725 $61.0875
35+ $3.3426 $116.9910
54+ $3.2375 $174.8250
74+ $3.1335 $231.8790
96+ $3.0284 $290.7264
128+ $2.7154 $347.5712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess