Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (256K x 16)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.51x16.51)
Win Source Part Number 020852-M27C4002-10C1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C4002-10C1 CAD Model

Description

STMicroelectronics M27C4002-10C1 EPROM

The M27C4002-10C1 is a high-speed 4 Mbit (4,194,304 bits) EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This memory device is designed for applications that require fast access times and high data storage capacity. With its 10ns access time, it is particularly well-suited for performance-intensive applications.

Constructed with STMicroelectronics' reliable CMOS technology, the M27C4002-10C1 offers a non-volatile storage solution that can retain data even when the power is turned off. This makes it ideal for use in firmware storage, microcontroller systems, and other embedded applications where long-term data retention is crucial.

Key Features:

  • Memory Size: 4 Mbit
  • Access Time: 10ns
  • Programming Voltage: 12.75V ± 0.25V
  • Single 5V ± 10% Power Supply: Simplifies power management in embedded systems.
  • Organized as 256K x 16: Allows for efficient data management and easy integration into 16-bit systems.
  • Two-Line Control Function: Provides a simple and effective way to manage the chip's operation.
  • Programmable Chip Enable & Output Enable: Offers flexibility in system design and power saving options.

The M27C4002-10C1 also features a transparent lid that allows the user to expose the chip to ultraviolet light to erase the data, enabling reuse and reprogramming of the EPROM. This erasure feature is particularly useful during the development phase of a project or when updating the firmware in the field.

For security purposes, the device includes a programmable security bit that can be used to protect sensitive data. Once programmed, this bit prevents the reading of specific blocks, ensuring that proprietary information remains confidential.

STMicroelectronics has designed the M27C4002-10C1 with industry-standard packaging and pinouts, making it a drop-in replacement for other standard EPROMs. This compatibility ensures that it can be easily integrated into existing designs without the need for significant redesigns.

Overall, the M27C4002-10C1 is a robust and reliable memory component that offers a combination of speed, capacity, and features suitable for a wide array of applications that require stable and long-term data storage.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Altera
IC FLASH 8MBIT PARALLEL 40TSOP
Need more? Email Us
ECAD model for TE28F008BET120
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
ON Semiconductor
IC EEPROM 128KBIT SPI 5MHZ 8SOIC
Need more? Email Us
ECAD model for CAT25C128V-TE13
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42VM32160E-75BLI-TR
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention