EN
  • EN
  • DE

M27C256B-25XF1

Part No M27C256B-25XF1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EPROM UV 256K-Bit 32K x 8 150ns 28-Pin CFDIPW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073526-M27C256B-25XF1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C256B-25XF1 CAD Model

Description

The M27C256B-25XF1 is a 256 Kbit (32Kb x 8) UV erasable and programmable read-only memory (EPROM) chip, produced by STMicroelectronics. This high-speed memory device features a 250 ns access time, making it suitable for high-performance microprocessor systems. It is organized as 32,768 words by 8 bits, and it is housed in a 28-pin, 0.6-inch wide, ceramic flat package (F1 suffix).

Key Features

  • Memory Capacity: 256 Kbit (32K x 8)
  • Access Time: 25 ns
  • Package Type: 28-Pin Ceramic Flat Package
  • UV Erasable: The data can be erased by exposing the die to ultraviolet light, allowing the device to be reused.
  • Programmable: Offers flexibility as it can be programmed by the user with the desired data set.
  • Operating Modes: The device supports read and programming operations, with a two-line control function to facilitate easy interfacing.
  • High Reliability: STMicroelectronics guarantees a high level of reliability, with data retention specified for a minimum of 10 years and 1000 erase/program cycles.
  • Low Power Consumption: Features low power consumption with a single 5V power supply, making it energy efficient for embedded systems.

Applications

The M27C256B-25XF1 is commonly used in a wide range of applications that require reliable, non-volatile memory storage. These applications include:

  • Microprocessor systems
  • Embedded systems
  • Computer BIOS chips
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical devices

Quality and Support

STMicroelectronics is known for its commitment to quality and reliability. The M27C256B-25XF1 EPROM is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. Additionally, STMicroelectronics provides comprehensive technical support and documentation for developers, making integration and application development more straightforward.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess