EN
  • EN
  • DE

M27C1024-70C1

Part No M27C1024-70C1
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305184-M27C1024-70C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C1024-70C1 CAD Model

Description

Product Overview: M27C1024-70C1

The M27C1024-70C1 is a high-performance 1 Mbit (64Kb x16) UV erasable and programmable read-only memory (EPROM) chip produced by STMicroelectronics. This memory device operates at a speed of 70ns, making it suitable for applications requiring fast access times. Its storage capability and reliability make it an excellent choice for a wide range of applications, including advanced computer systems, sophisticated telecommunications equipment, and various other electronic products that require high-speed, non-volatile memory storage.

Key Features

  • Memory Capacity: 1 Mbit (64K x 16)
  • Access Time: 70ns
  • Programming Voltage: 12.75V ± 0.25V
  • Single 5V ± 10% Supply: Simplifies power requirements
  • Programming and Erasure Mode: UV light erasable and electrically programmable for versatile use
  • Package: Delivered in a 40-pin Ceramic DIP (Dual In-line Package) for robustness and durability
  • Temperature Range: Operating temperature between 0°C to 70°C

Applications

The M27C1024-70C1 is designed to be used in systems where high-density and low-power EPROM storage is critical. It is particularly well-suited for applications such as:

  • High-performance microprocessor systems
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical equipment
  • Embedded systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C1024-70C1 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the high standards expected of all STMicroelectronics products. This EPROM also features a high level of protection against accidental erasure due to its UV-light erasure prevention mechanism, ensuring data integrity and longevity.

Environmental Compliance

The M27C1024-70C1 is designed with environmental considerations in mind. It complies with international standards and regulations, reducing the environmental impact of electronic components. Customers can trust that they are using a product that not only meets their technical requirements but also aligns with their environmental values.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess