Products specifications Report Issue?

Access Time 45 ns
Mounting SMD (SMT)
Case / Package PLCC
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 1 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1018017-M27C1024-45C1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1024-45C1 CAD Model

Description

STMicroelectronics M27C1024-45C1 EPROM

The M27C1024-45C1 is a high-performance 1 Mbit (64Kb x16) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. Designed for applications that demand reliable data storage and flexible data retrieval, this EPROM operates at a speed of 45ns, making it suitable for high-speed microprocessor systems.

Constructed with STMicroelectronics' advanced CMOS technology, the M27C1024-45C1 offers a combination of robust performance and low power consumption. The device can be erased by exposure to UV light and can be programmed and erased up to 1000 times, providing a versatile solution for firmware updates, device configuration, and application-specific data storage.

Key Features:

  • Memory Size: 1 Mbit (64Kb x16)
  • Access Time: 45ns, enabling quick data access for high-speed operations
  • Programming Voltage: 12.75V ± 0.25V, providing stable programming characteristics
  • Single 5V ± 10% Supply: Simplifies system power requirements
  • UV Erasable: The windowed ceramic package allows for easy erasure with UV light for reuse and updates
  • Low Power Consumption: Features standby and active modes to conserve power
  • Extended Temperature Range: Operating temperature range from -40°C to +125°C, suitable for industrial applications

Applications:

The M27C1024-45C1 is ideal for use in a variety of applications where reliable and flexible non-volatile memory is critical. These include:

  • Embedded systems
  • Microprocessor systems
  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems

With its robust feature set and proven reliability, the M27C1024-45C1 from STMicroelectronics is a smart choice for designers and engineers looking for a high-speed, UV erasable EPROM solution. Its compatibility with a wide range of microprocessors and its extended temperature range make it a versatile component for challenging environments and applications.

You May Also Be Interested in

Infineon Technologies
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x8)
Lowest to $11.7872
ECAD model for S25FL128SAGNFM000
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY
Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention