EN
  • EN
  • DE

M27C100112C1L

Part No M27C100112C1L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013460-M27C100112C1L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C100112C1L CAD Model

Description

The M27C1001-12C1L is a high-performance 1Mbit (128Kb x 8) UV erasable and programmable read-only memory (EPROM) component manufactured by STMicroelectronics. This device is particularly designed for applications that require fast and reliable non-volatile memory storage. With its access time of 120ns, it provides excellent performance for a wide range of microprocessor systems.

Key Features

  • Memory Capacity: 1 Mbit (128K x 8)
  • Access Time: 120ns
  • Programming Voltage: 12.5V ± 0.25V
  • Single 5V Power Supply: Ideal for systems with standard power requirements.
  • UV Erasable: The memory content can be erased by exposing the die to ultraviolet light, making it reusable for multiple programming cycles.
  • Temporary Data Protection: A hardware lock feature allows users to protect the stored data from accidental erasure or programming.
  • Low Power Consumption: Features standby and active modes to optimize power usage for various applications.

Applications

The M27C1001-12C1L EPROM is suitable for a diverse range of applications that require the storage and retrieval of firmware, such as:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Package and Quality

The M27C1001-12C1L comes in a 32-lead Ceramic Dual In-line Package (C-DIP), which ensures robustness and durability in various environmental conditions. STMicroelectronics is committed to delivering high-quality products, and this EPROM is no exception, meeting stringent industry standards for performance and reliability.

Conclusion

STMicroelectronics' M27C1001-12C1L offers a reliable and flexible non-volatile memory solution that is well-suited for applications requiring high-speed data access and storage stability. With its UV erasability, low power consumption, and comprehensive data protection features, this EPROM is an excellent choice for designers looking to incorporate a trusted memory component into their electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess