EN
  • EN
  • DE

M27C100112BI

Part No M27C100112BI
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997062-M27C100112BI
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C100112BI CAD Model

Description

STMicroelectronics M27C1001-12BI EPROM Overview

The M27C1001-12BI is a high-performance 1Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This EPROM is designed to offer a flexible and cost-effective solution for firmware storage in a wide array of applications, including embedded systems, personal computers, telecommunications, and other electronic systems that require a reliable non-volatile memory solution.

Key Features

  • Memory Capacity: The device boasts a substantial 1 Megabit of memory, providing ample space for complex firmware and software storage.
  • Access Time: With an access time of 120ns, the M27C1001-12BI offers rapid data retrieval, ensuring efficient operation in time-sensitive applications.
  • Programming Voltage: This EPROM is programmed with a 12.5V electrical charge, which is standard for high-density devices, ensuring compatibility with a wide range of EPROM programmers.
  • Package: It comes in a robust and industry-standard 32-pin Ceramic DIP (CDIP) package, providing excellent durability and ease of handling during the programming and installation processes.
  • UV Erasable: The contents of the M27C1001-12BI can be erased with exposure to ultraviolet light, allowing the device to be reused and reprogrammed multiple times, which is both cost-effective and environmentally friendly.

Applications

The versatility of the M27C1001-12BI makes it suitable for a diverse range of applications, including:

  • Embedded systems that require reliable code storage.
  • Telecommunication equipment, such as modems and routers.
  • Industrial control systems requiring long-term firmware solutions.
  • Automotive electronics where durable and reliable memory is critical.
  • Personal computers for BIOS and other firmware storage needs.

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability, and the M27C1001-12BI is no exception. The device is designed and manufactured to meet the highest industry standards, ensuring stable performance and a long operational life. Its UV erasable nature also allows for extensive testing and validation of firmware before deployment, further enhancing the reliability of the end product.

With its combination of high-density storage, fast access times, and a durable package, the M27C1001-12BI from STMicroelectronics is an excellent choice for designers and engineers looking for a dependable EPROM solution.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess