EN
  • EN
  • DE

M2764AFIPGM125V

Part No M2764AFIPGM125V
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073497-M2764AFIPGM125V
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2764AFIPGM125V CAD Model

Description

Product Overview: M2764AFI - 64 Kbit (8Kb x 8) UV EPROM and OTP EPROM

The M2764AFI is a high-speed 64 Kbit ultraviolet (UV) erasable and programmable read-only memory (EPROM) device produced by STMicroelectronics. This memory chip is designed for applications where reliable and efficient non-volatile storage is essential. With its 8K x 8 configuration, it offers ample space for firmware storage, boot code, and other critical data that needs to persist even when power is removed.

Key Features

  • Memory Size: 64 Kbit (8K x 8) provides sufficient space for a variety of applications, including embedded systems and industrial controllers.
  • Access Time: The M2764AFI offers fast access times, making it suitable for high-performance equipment.
  • Single 5V Power Supply: Operates on a standard 5V power supply, simplifying power management in a wide range of applications.
  • Programming Voltage: 12.5V programming voltage ensures reliable programming of the memory cells.
  • UV Erasable: The device can be erased with ultraviolet light, allowing it to be reused and reprogrammed multiple times, which is ideal for prototyping and development phases.
  • Package: The M2764AFI comes in a 28-pin Ceramic Frit-Seal Dual-in-line package, ensuring robustness and ease of handling.

Applications

The M2764AFI is versatile and can be used in a variety of applications such as:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication systems
  • Aerospace and defense electronics
  • Automotive systems

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the M2764AFI is no exception. It is manufactured using STMicroelectronics' state-of-the-art technology, ensuring high endurance and data retention that meets the demands of critical applications. The device's ceramic package provides additional protection against environmental factors, further enhancing its reliability.

With its combination of features, the M2764AFI from STMicroelectronics offers a dependable and flexible solution for storing critical data in a wide range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess