EN
  • EN
  • DE

M2764A-25F1

Part No M2764A-25F1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200491-M2764A-25F1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2764A-25F1 CAD Model

Description

STMicroelectronics M2764A-25F1 EEPROM

The M2764A-25F1 is a high-quality, 64 Kbit (8K x 8) UV erasable and programmable read-only memory (EPROM) chip produced by STMicroelectronics. This device is designed for applications where reliable and efficient non-volatile memory storage is essential. With its access time of 250 nanoseconds, it provides a perfect balance between performance and cost, making it suitable for a wide range of microprocessor systems.

Constructed with STMicroelectronics' state-of-the-art technology, the M2764A-25F1 offers a single 5V power supply operation, which simplifies the power design for the system it is integrated into. It is packaged in a convenient 28-pin ceramic flat package (F1 suffix), which ensures its durability and longevity even in harsh environmental conditions.

The M2764A-25F1 is designed with an industry-standard pinout, which makes it easy to integrate into existing designs without the need for significant board changes. The device's programming is performed in a single operation, where the entire memory can be typically programmed in 2 seconds when using STMicroelectronics' standard EPROM programming equipment.

One of the key features of the M2764A-25F1 is its UV erasable window, which allows the stored data to be erased by exposing the chip to ultraviolet light. This characteristic enables the chip to be reused, which is particularly beneficial for prototyping and testing applications where data may need to be updated frequently.

For security purposes, the M2764A-25F1 includes a programmable chip enable and output disable control, which ensures that the stored data cannot be accessed without proper authorization. This feature is essential for applications where data integrity and security are of utmost importance.

In summary, the STMicroelectronics M2764A-25F1 EPROM is a reliable and cost-effective solution for a multitude of applications that require a dependable non-volatile memory. Its ease of integration, coupled with its robustness and security features, make it an excellent choice for system designers looking to enhance their products with a proven memory storage solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
EPCOS (TDK)
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3721 $65.4884
9+ $13.4338 $120.9042
14+ $13.0145 $182.2030
19+ $12.5941 $239.2879
24+ $12.1749 $292.1976
32+ $10.9148 $349.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess