EN
  • EN
  • DE

M27512A-2F1

Part No M27512A-2F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073495-M27512A-2F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27512A-2F1 CAD Model

Description

The M27512A-2F1 from STMicroelectronics is a high-speed Electrically Programmable Read Only Memory (EPROM) device that offers a robust storage solution for applications requiring fast access to non-volatile memory. With its 512 Kbit (64K x8) storage capacity, this EPROM is designed to retain data reliably and securely, making it an ideal choice for embedded systems, automotive applications, and various industrial devices.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 200 ns
  • Single 5V Power Supply: Operates on a standard 5V power supply, minimizing power consumption and allowing for easy integration into existing systems.
  • Programming Voltage: 12.75V ± 0.25V
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +125°C.
  • Package: Packaged in a 28-pin FDIP (Frit-seal Dual In-line Package), it is designed for through-hole mounting, ensuring a secure and durable connection.

Performance and Reliability

The M27512A-2F1 is engineered to deliver high-speed performance with an access time of 200 ns, allowing for quick data retrieval. This EPROM also features a fast programming time, which is essential for efficient production programming. The device's reliability is further enhanced by its ability to withstand up to 1000 program/erase cycles and its data retention capability of over 10 years, ensuring data integrity over an extended period.

Applications

The versatility of the M27512A-2F1 EPROM makes it suitable for a wide range of applications. It is often used in:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Medical equipment

Conclusion

In conclusion, the STMicroelectronics M27512A-2F1 EPROM stands out as a reliable and efficient solution for storing critical data in systems that require longevity and durability. Its combination of high-speed access, robust temperature range, and large storage capacity makes it a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess