EN
  • EN
  • DE

M27512-F1

Part No M27512-F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Integrated Circuit Memory 27512/M27512/F1 SGS THOMSON Memory Progr. Effacable au UV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 250 ns
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 64 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1019781-M27512-F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27512-F1 CAD Model

Description

STMicroelectronics M27512-F1 EEPROM

The M27512-F1 is a high-speed 512 Kbit Electrically Erasable Programmable Memory (EEPROM) device from the renowned semiconductor manufacturer STMicroelectronics. This product stands out for its reliability and flexibility, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Size: 512 Kbits, organized as 64K x 8 bits, allowing ample space for firmware storage, device configuration, or boot code.
  • Access Time: Offers fast access time, which is crucial for performance-critical applications.
  • Programming Voltage: Supports a single 5V power supply for both read and programming operations, simplifying the power design for the system.
  • Extended Temperature Range: Operates within an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Endurance: High endurance with a large number of write cycles, ensuring data retention and stability over time.

Applications

The versatility of the M27512-F1 EEPROM makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics for storing calibration and configuration data
  • Telecommunication devices, such as modems and routers
  • Industrial control systems for storing operational parameters
  • Consumer electronics, including TVs, radios, and home appliances

Quality and Support

STMicroelectronics ensures that the M27512-F1 EEPROM meets stringent quality standards, providing robust data storage solutions to manufacturers and developers. Customers can rely on comprehensive technical support and documentation, which includes datasheets, application notes, and programming guides to facilitate seamless integration into their projects.

With its combination of high-density storage, fast access times, and low-power operation, the M27512-F1 from STMicroelectronics represents a reliable and cost-effective solution for a multitude of non-volatile memory requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess